Filamentive 3D Printer Filament, Petg, 1.75Mm, Clear; Diameter Filamentive 1403120004

Description
3D PRINTER FILAMENT, PETG, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;
Datasheet
Description
3D PRINTER FILAMENT, PETG, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Petg, 1.75Mm, Clear; Diameter Filamentive - 71AC0872 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Petg, 1.75Mm, Clear; Diameter Filamentive
71AC0872
3D Printer Filament, Petg, 1.75Mm, Clear; Diameter Filamentive 71AC0872
3D PRINTER FILAMENT, PETG, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;

3D PRINTER FILAMENT, PETG, 1.75MM, CLEAR; Diameter:1.75mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0872
Product Name 3D Printer Filament, Petg, 1.75Mm, Clear; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details