Filamentive 3D Printer Filament, Petg, 2.85Mm, Clear; Diameter Filamentive 1403120001

Description
3D PRINTER FILAMENT, PETG, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;
Datasheet
Description
3D PRINTER FILAMENT, PETG, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Petg, 2.85Mm, Clear; Diameter Filamentive - 71AC0875 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Petg, 2.85Mm, Clear; Diameter Filamentive
71AC0875
3D Printer Filament, Petg, 2.85Mm, Clear; Diameter Filamentive 71AC0875
3D PRINTER FILAMENT, PETG, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;

3D PRINTER FILAMENT, PETG, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0875
Product Name 3D Printer Filament, Petg, 2.85Mm, Clear; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details