Filamentive 3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive 1403020005

Description
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet
Description
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive - 71AC0879 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive
71AC0879
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive 71AC0879
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0879
Product Name 3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details