Filamentive 3D Printer Filament, Abs, 2.85Mm, Black; Diameter Filamentive 1403020002

Description
3D PRINTER FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet
Description
3D PRINTER FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 2.85Mm, Black; Diameter Filamentive - 71AC0882 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 2.85Mm, Black; Diameter Filamentive
71AC0882
3D Printer Filament, Abs, 2.85Mm, Black; Diameter Filamentive 71AC0882
3D PRINTER FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

3D PRINTER FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0882
Product Name 3D Printer Filament, Abs, 2.85Mm, Black; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details