Filamentive 3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive 1403020001

Description
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet
Description
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive - 71AC0883 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive
71AC0883
3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive 71AC0883
3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

3D PRINTER FILAMENT, ABS, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0883
Product Name 3D Printer Filament, Abs, 2.85Mm, White; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details