Filamentive 3D Printer Filament, Pla, 2.85Mm, Green; Diameter Filamentive 1403010029

Description
3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Filamentive - 71AC0853 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Filamentive
71AC0853
3D Printer Filament, Pla, 2.85Mm, Green; Diameter Filamentive 71AC0853
3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

3D PRINTER FILAMENT, PLA, 2.85MM, GREEN; Diameter:2.85mm; Filament Colour:Green; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0853
Product Name 3D Printer Filament, Pla, 2.85Mm, Green; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 672970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details