Filamentive 3D Printer Filament, Pla, 2.85Mm, Grey; Diameter Filamentive 1403010028

Description
3D PRINTER FILAMENT, PLA, 2.85MM, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, Grey; Diameter Filamentive - 71AC0848 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Grey; Diameter Filamentive
71AC0848
3D Printer Filament, Pla, 2.85Mm, Grey; Diameter Filamentive 71AC0848
3D PRINTER FILAMENT, PLA, 2.85MM, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20

3D PRINTER FILAMENT, PLA, 2.85MM, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0848
Product Name 3D Printer Filament, Pla, 2.85Mm, Grey; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 2776559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details