Filamentive 3D Printer Filament, Pla, 2.85Mm, White; Diameter Filamentive 1403010024

Description
3D PRINTER FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, White; Diameter Filamentive - 71AC0847 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, White; Diameter Filamentive
71AC0847
3D Printer Filament, Pla, 2.85Mm, White; Diameter Filamentive 71AC0847
3D PRINTER FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

3D PRINTER FILAMENT, PLA, 2.85MM, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0847
Product Name 3D Printer Filament, Pla, 2.85Mm, White; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details