Filamentive 3D Printer Filament, Pla, 1.75Mm, White; Diameter Filamentive 1403010021

Description
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet
Description
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, White; Diameter Filamentive - 99AC4786 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, White; Diameter Filamentive
99AC4786
3D Printer Filament, Pla, 1.75Mm, White; Diameter Filamentive 99AC4786
3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

3D PRINTER FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4786
Product Name 3D Printer Filament, Pla, 1.75Mm, White; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details