Filamentive 3D Printer Filament, Pla, 2.85Mm, Black; Diameter Filamentive 1403010016

Description
3D PRINTER FILAMENT, PLA, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, Black; Diameter Filamentive - 71AC0859 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Black; Diameter Filamentive
71AC0859
3D Printer Filament, Pla, 2.85Mm, Black; Diameter Filamentive 71AC0859
3D PRINTER FILAMENT, PLA, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

3D PRINTER FILAMENT, PLA, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0859
Product Name 3D Printer Filament, Pla, 2.85Mm, Black; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 4915029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details