Filamentive 3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Filamentive 1403010014

Description
3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Filamentive - 71AC1588 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Filamentive
71AC1588
3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Filamentive 71AC1588
3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju

3D PRINTER FILAMENT, PLA, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC1588
Product Name 3D Printer Filament, Pla, 2.85Mm, Silver; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details