Filamentive 3D Printer Filament, Pla, 2.85Mm, Blue; Diameter Filamentive 10880

Description
3D PRINTER FILAMENT, PLA, 2.85MM, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, Blue; Diameter Filamentive - 71AC0850 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, Blue; Diameter Filamentive
71AC0850
3D Printer Filament, Pla, 2.85Mm, Blue; Diameter Filamentive 71AC0850
3D PRINTER FILAMENT, PLA, 2.85MM, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20

3D PRINTER FILAMENT, PLA, 2.85MM, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature:220°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0850
Product Name 3D Printer Filament, Pla, 2.85Mm, Blue; Diameter Filamentive
Type Fiber / Filament
Unlock Full Specs
to access all available technical data