Fike Corporation PLC Module/Rack 63-1063

Description
RELAY BASE, OPERATING TEMPERATURE RANGE, 32 TO 120F (0 TO 49C), OPERATING HUMIDITY RANGE 10% TO 93% RELATIVE HUMIDITY, ELECTRICAL RATINGS OPERATING VOLTAGE 15 TO 30 VDC, TIME AVERAGED STANDBY RATINGS: 750 @ 24 VDC, STANDBY AND ALARM. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY BASE, OPERATING TEMPERATURE RANGE, 32 TO 120F (0 TO 49C), OPERATING HUMIDITY RANGE 10% TO 93% RELATIVE HUMIDITY, ELECTRICAL RATINGS OPERATING VOLTAGE 15 TO 30 VDC, TIME AVERAGED STANDBY RATINGS: 750 @ 24 VDC, STANDBY AND ALARM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 39338523 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
39338523
PLC Module/Rack 39338523
RELAY BASE, OPERATING TEMPERATURE RANGE, 32 TO 120F (0 TO 49C), OPERATING HUMIDITY RANGE 10% TO 93% RELATIVE HUMIDITY, ELECTRICAL RATINGS OPERATING VOLTAGE 15 TO 30 VDC, TIME AVERAGED STANDBY RATINGS: 750 @ 24 VDC, STANDBY AND ALARM. FREE 2 YEAR RADWELL WARRANTY

RELAY BASE, OPERATING TEMPERATURE RANGE, 32 TO 120F (0 TO 49C), OPERATING HUMIDITY RANGE 10% TO 93% RELATIVE HUMIDITY, ELECTRICAL RATINGS OPERATING VOLTAGE 15 TO 30 VDC, TIME AVERAGED STANDBY RATINGS: 750 @ 24 VDC, STANDBY AND ALARM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 39338523
Product Name PLC Module/Rack
Output DC Output
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 120540833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
PLCs - Programmable Logic Controllers - 2768626 - RS Components, Ltd.
Specs
Input Analog Input; Digital, Analogue
Output Digital
Agency Approval RoHS Certified
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details