Figure Humanoid Robot FIGURE 01

Description
Figure FIGURE 01 is a humanoid robot designed to function effectively in human-centric environments. It stands at approximately 1.68 meters (5'6") tall and weighs 60 kilograms, with the capability to carry a payload of up to 20 kilograms. This robot is powered electrically and offers a runtime of up to 5 hours, with a top speed of 1.2 meters per second. Its human-like form factor is strategically chosen to facilitate interaction with environments that are typically designed for human occupation. The design rationale behind FIGURE 01 centers on the utility of a humanoid shape that mirrors human dexterity and mobility. This form allows the robot to perform a wide range of tasks that require the use of hands, arms, and legs, such as opening doors, using tools, climbing stairs, and lifting boxes. The inclusion of advanced AI enables FIGURE 01 to perform these tasks with a level of proficiency and autonomy that goes beyond traditional single-function robots, enhancing its applicability across diverse settings. FIGURE 01 is primarily aimed at industries where human presence is either scarce due to labor shortages or required in potentially hazardous conditions. Its applications are particularly pronounced in sectors like manufacturing, logistics, warehousing, and retail. In these environments, FIGURE 01 can augment human efforts, handle repetitive or dangerous tasks, and contribute to safer, more efficient operations. This deployment aligns with the broader vision of reducing the reliance on human labor in unsafe conditions and addressing workforce shortages effectively.
Description
Figure FIGURE 01 is a humanoid robot designed to function effectively in human-centric environments. It stands at approximately 1.68 meters (5'6") tall and weighs 60 kilograms, with the capability to carry a payload of up to 20 kilograms. This robot is powered electrically and offers a runtime of up to 5 hours, with a top speed of 1.2 meters per second. Its human-like form factor is strategically chosen to facilitate interaction with environments that are typically designed for human occupation. The design rationale behind FIGURE 01 centers on the utility of a humanoid shape that mirrors human dexterity and mobility. This form allows the robot to perform a wide range of tasks that require the use of hands, arms, and legs, such as opening doors, using tools, climbing stairs, and lifting boxes. The inclusion of advanced AI enables FIGURE 01 to perform these tasks with a level of proficiency and autonomy that goes beyond traditional single-function robots, enhancing its applicability across diverse settings. FIGURE 01 is primarily aimed at industries where human presence is either scarce due to labor shortages or required in potentially hazardous conditions. Its applications are particularly pronounced in sectors like manufacturing, logistics, warehousing, and retail. In these environments, FIGURE 01 can augment human efforts, handle repetitive or dangerous tasks, and contribute to safer, more efficient operations. This deployment aligns with the broader vision of reducing the reliance on human labor in unsafe conditions and addressing workforce shortages effectively.

Suppliers

Company
Product
Description
Supplier Links
Humanoid Robot - FIGURE 01 - Figure
Humanoid Robot
FIGURE 01
Humanoid Robot FIGURE 01
Figure FIGURE 01 is a humanoid robot designed to function effectively in human-centric environments. It stands at approximately 1.68 meters (5'6") tall and weighs 60 kilograms, with the capability to carry a payload of up to 20 kilograms. This robot is powered electrically and offers a runtime of up to 5 hours, with a top speed of 1.2 meters per second. Its human-like form factor is strategically chosen to facilitate interaction with environments that are typically designed for human occupation. The design rationale behind FIGURE 01 centers on the utility of a humanoid shape that mirrors human dexterity and mobility. This form allows the robot to perform a wide range of tasks that require the use of hands, arms, and legs, such as opening doors, using tools, climbing stairs, and lifting boxes. The inclusion of advanced AI enables FIGURE 01 to perform these tasks with a level of proficiency and autonomy that goes beyond traditional single-function robots, enhancing its applicability across diverse settings. FIGURE 01 is primarily aimed at industries where human presence is either scarce due to labor shortages or required in potentially hazardous conditions. Its applications are particularly pronounced in sectors like manufacturing, logistics, warehousing, and retail. In these environments, FIGURE 01 can augment human efforts, handle repetitive or dangerous tasks, and contribute to safer, more efficient operations. This deployment aligns with the broader vision of reducing the reliance on human labor in unsafe conditions and addressing workforce shortages effectively.

Figure FIGURE 01 is a humanoid robot designed to function effectively in human-centric environments. It stands at approximately 1.68 meters (5'6") tall and weighs 60 kilograms, with the capability to carry a payload of up to 20 kilograms. This robot is powered electrically and offers a runtime of up to 5 hours, with a top speed of 1.2 meters per second. Its human-like form factor is strategically chosen to facilitate interaction with environments that are typically designed for human occupation.
The design rationale behind FIGURE 01 centers on the utility of a humanoid shape that mirrors human dexterity and mobility. This form allows the robot to perform a wide range of tasks that require the use of hands, arms, and legs, such as opening doors, using tools, climbing stairs, and lifting boxes. The inclusion of advanced AI enables FIGURE 01 to perform these tasks with a level of proficiency and autonomy that goes beyond traditional single-function robots, enhancing its applicability across diverse settings.
FIGURE 01 is primarily aimed at industries where human presence is either scarce due to labor shortages or required in potentially hazardous conditions. Its applications are particularly pronounced in sectors like manufacturing, logistics, warehousing, and retail. In these environments, FIGURE 01 can augment human efforts, handle repetitive or dangerous tasks, and contribute to safer, more efficient operations. This deployment aligns with the broader vision of reducing the reliance on human labor in unsafe conditions and addressing workforce shortages effectively.

Supplier's Site

Technical Specifications

  Figure
Product Category Robots
Product Number FIGURE 01
Product Name Humanoid Robot
Drive System Electric
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details