Manufacturer: Figaro
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099225-TGS2620
Height: 17.8 mm
Width: 9.2 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TGS2620TGS 2620; TGS-2620;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099225-TGS2620 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TGS2620 |