Figaro Engineering, Inc. OEM Parts - OEM Parts (T - Z) - TGS2610-D00 TGS2610-D00

Description
Manufacturer: Figaro Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998984-TGS2610-D00 Mounting: SMD (SMT) Height: 13.4 mm Categories: OEM Parts(T-Z) Case / Package: TO-5 Operating Supply Current: 59 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.2 V Min Supply Voltage: 4.8 V
Request a Quote
Description
Manufacturer: Figaro Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998984-TGS2610-D00 Mounting: SMD (SMT) Height: 13.4 mm Categories: OEM Parts(T-Z) Case / Package: TO-5 Operating Supply Current: 59 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.2 V Min Supply Voltage: 4.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TGS2610-D00 - 998984-TGS2610-D00 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TGS2610-D00
998984-TGS2610-D00
OEM Parts - OEM Parts (T - Z) - TGS2610-D00 998984-TGS2610-D00
Manufacturer: Figaro Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998984-TGS2610-D00 Mounting: SMD (SMT) Height: 13.4 mm Categories: OEM Parts(T-Z) Case / Package: TO-5 Operating Supply Current: 59 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.2 V Min Supply Voltage: 4.8 V

Manufacturer: Figaro
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998984-TGS2610-D00
Mounting: SMD (SMT)
Height: 13.4 mm
Categories: OEM Parts(T-Z)
Case / Package: TO-5
Operating Supply Current: 59 mA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.2 V
Min Supply Voltage: 4.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998984-TGS2610-D00
Product Name OEM Parts - OEM Parts (T - Z) - TGS2610-D00
Unlock Full Specs
to access all available technical data