Manufacturer: Figaro
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196652-TGS2442
Operating Supply Voltage: 5 V
Height: 22.7 mm
Width: 9.2 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): TGS 2442;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196652-TGS2442 |
| Product Name | Custom Parts - Custom Parts (S - T) - TGS2442 |