Fibox Enclosures Mounting Plate, 8.8Inx5.9In, Steel; Panel Type Fibox TM 1625

Description
MOUNTING PLATE, 8.8INX5.9IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 1625 Series Enclosures; External Height - Metric:223.5mm; External Width - Metric:150mm; Thickness:0.059"RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 8.8INX5.9IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 1625 Series Enclosures; External Height - Metric:223.5mm; External Width - Metric:150mm; Thickness:0.059"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 8.8Inx5.9In, Steel; Panel Type Fibox - 39C8772 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 8.8Inx5.9In, Steel; Panel Type Fibox
39C8772
Mounting Plate, 8.8Inx5.9In, Steel; Panel Type Fibox 39C8772
MOUNTING PLATE, 8.8INX5.9IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 1625 Series Enclosures; External Height - Metric:223.5mm; External Width - Metric:150mm; Thickness:0.059"RoHS Compliant: Yes

MOUNTING PLATE, 8.8INX5.9IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 1625 Series Enclosures; External Height - Metric:223.5mm; External Width - Metric:150mm; Thickness:0.059"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 39C8772
Product Name Mounting Plate, 8.8Inx5.9In, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details