Fibox Enclosures Mounting Plate, 3.7Inx2.8In, Steel; Rack U Height Fibox TM 0812

Description
MOUNTING PLATE, 3.7INX2.8IN, STEEL; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 0812 Series Enclosures; External Height - Metric:94mm; External Width - Metric:71mm; External Height - Imperial:3.7" RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 3.7INX2.8IN, STEEL; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 0812 Series Enclosures; External Height - Metric:94mm; External Width - Metric:71mm; External Height - Imperial:3.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 3.7Inx2.8In, Steel; Rack U Height Fibox - 39C8765 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 3.7Inx2.8In, Steel; Rack U Height Fibox
39C8765
Mounting Plate, 3.7Inx2.8In, Steel; Rack U Height Fibox 39C8765
MOUNTING PLATE, 3.7INX2.8IN, STEEL; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 0812 Series Enclosures; External Height - Metric:94mm; External Width - Metric:71mm; External Height - Imperial:3.7" RoHS Compliant: Yes

MOUNTING PLATE, 3.7INX2.8IN, STEEL; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:EURONORD PC 0812 Series Enclosures; External Height - Metric:94mm; External Width - Metric:71mm; External Height - Imperial:3.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 39C8765
Product Name Mounting Plate, 3.7Inx2.8In, Steel; Rack U Height Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details