Fibox Enclosures Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox PCT 050705

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:51mm; External Depth - Metric:45.72mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:51mm; External Depth - Metric:45.72mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox - 39C8617 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
39C8617
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox 39C8617
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:51mm; External Depth - Metric:45.72mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:66mm; External Width - Metric:51mm; External Depth - Metric:45.72mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8617
Product Name Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
Length 2.6 inch (66 mm)
Width 2.01 inch (51 mm)
Depth 1.8 inch (45.72 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details