Fibox PCT 050705 ENCLOSURE Enclosure
ENCLOSURE, MULTIPURPOSE, PC, GREY/TRANS ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2207231 | 39AK1353 |
| Product Name | General Purpose Enclosures | Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 2.56 inch (65 mm) | |
| Width | 1.97 inch (50 mm) | |
| Depth | 1.77 inch (45 mm) |