Fibox PCM 200/175 XT ENCLOSURE Enclosure
ENCLOSURE, 175MM X 180MM X 255MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4985444 | 39AK1215 |
| Product Name | General Purpose Enclosures | Enclosure, 175Mm X 180Mm X 255Mm Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 10.04 inch (255 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 6.89 inch (175 mm) |