ENCLOSURE, 125MM X 180MM X 255MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4985393 | 39AK1214 |
| Product Name | General Purpose Enclosures | Enclosure, 125Mm X 180Mm X 255Mm Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 10.04 inch (255 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 4.92 inch (125 mm) |