Fibox Enclosures General Purpose Enclosures PCM 125/75 G ENCLOSURE

Description
Fibox PCM 125/75 G ENCLOSURE Enclosure
Request a Quote
Description
Fibox PCM 125/75 G ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 4985090 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
4985090
General Purpose Enclosures 4985090
Fibox PCM 125/75 G ENCLOSURE Enclosure

Fibox PCM 125/75 G ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip66, Ip67, Nema 6, Industrial, 75 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 38K6483 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Nema 6, Industrial, 75 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
38K6483
Enclosure, Ip66, Ip67, Nema 6, Industrial, 75 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 38K6483
Enclosure, IP66, IP67, NEMA 6, Industrial, 75 mm, 130 mm, 130 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, NEMA 6, Industrial, 75 mm, 130 mm, 130 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4985090 38K6483
Product Name General Purpose Enclosures Enclosure, Ip66, Ip67, Nema 6, Industrial, 75 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Shape Rectangular
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers