Fibox Enclosures General Purpose Enclosures PCM 125/100 T ENCLOSURE

Description
MNX Enclosure, Clear Lid, 130x130x100mm
Request a Quote
Description
MNX Enclosure, Clear Lid, 130x130x100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 4985034 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
4985034
General Purpose Enclosures 4985034
MNX Enclosure, Clear Lid, 130x130x100mm

MNX Enclosure, Clear Lid, 130x130x100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4985034
Product Name General Purpose Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details