Fibox PC M 95 T ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 13, Industrial, 95 mm, 140 mm, 230 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1882285 | 97K6964 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 13, Industrial, 95 Mm, 140 Mm, 230 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 9.06 inch (230 mm) | |
| Width | 5.51 inch (140 mm) | |
| Depth | 3.74 inch (95 mm) |