Fibox Enclosures Enclosure PC C 65 G

Description
BOX, POLYCARBONATE, IP67, GREY LID; ENCLOSURE MATERIAL:POLYCARBONA TE; BODY COLOUR:GREY; EXTERNAL HEIGHT - IMPERIAL:2.56"; EXTERNAL HEIGHT - METRIC:65M. FREE 2 YEAR RADWELL WARRANTY
Description
BOX, POLYCARBONATE, IP67, GREY LID; ENCLOSURE MATERIAL:POLYCARBONA TE; BODY COLOUR:GREY; EXTERNAL HEIGHT - IMPERIAL:2.56"; EXTERNAL HEIGHT - METRIC:65M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 38460397 - Radwell International
Willingboro, NJ, United States
Enclosure
38460397
Enclosure 38460397
BOX, POLYCARBONATE, IP67, GREY LID; ENCLOSURE MATERIAL:POLYCARBONA TE; BODY COLOUR:GREY; EXTERNAL HEIGHT - IMPERIAL:2.56"; EXTERNAL HEIGHT - METRIC:65M. FREE 2 YEAR RADWELL WARRANTY

BOX, POLYCARBONATE, IP67, GREY LID; ENCLOSURE MATERIAL:POLYCARBONATE; BODY COLOUR:GREY; EXTERNAL HEIGHT - IMPERIAL:2.56"; EXTERNAL HEIGHT - METRIC:65M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 38460397
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details