Fibox Enclosures Enclosure, Instrument, Pc, Light Gray; Enclosure Type Fibox PC 30/25-3 ENCLOSURE

Description
ENCLOSURE, INSTRUMENT, PC, LIGHT GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:320mm; External Width - Metric:260mm; External Depth - Metric:129.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PC, LIGHT GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:320mm; External Width - Metric:260mm; External Depth - Metric:129.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Pc, Light Gray; Enclosure Type Fibox - 23M7113 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Pc, Light Gray; Enclosure Type Fibox
23M7113
Enclosure, Instrument, Pc, Light Gray; Enclosure Type Fibox 23M7113
ENCLOSURE, INSTRUMENT, PC, LIGHT GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:320mm; External Width - Metric:260mm; External Depth - Metric:129.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PC, LIGHT GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:320mm; External Width - Metric:260mm; External Depth - Metric:129.5mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M7113
Product Name Enclosure, Instrument, Pc, Light Gray; Enclosure Type Fibox
Type Electronic and Instrument Enclosures
Length 12.6 inch (320 mm)
Width 10.24 inch (260 mm)
Depth 5.1 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers