SOLID PC 2828 18 G-2FSH encl. PC 2828 18
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2848142 |
| Product Name | General Purpose Enclosures |
| Length | 7.09 inch (180 mm) |
| Width | 11.02 inch (280 mm) |
| Depth | 11.02 inch (280 mm) |
| Material | Polycarbonate; Polycarbonate |