Fibox Enclosures Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox PC 281913G

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:276.9mm; External Width - Metric:188mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:276.9mm; External Width - Metric:188mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox - 39C8489 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
39C8489
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox 39C8489
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:276.9mm; External Width - Metric:188mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:276.9mm; External Width - Metric:188mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8489
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
Type Electronic and Instrument Enclosures
Length 10.9 inch (277 mm)
Width 7.4 inch (188 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details