Fibox Enclosures General Purpose Enclosures PC 2819 18 T ENCLOSURE

Description
Fibox PC 2819 18 T ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox PC 2819 18 T ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 5082798 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5082798
General Purpose Enclosures 5082798
Fibox PC 2819 18 T ENCLOSURE Enclosure

Fibox PC 2819 18 T ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip66, Ip67, Nema 12, Din Rail, 180 Mm, 188 Mm, 278 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 20X0810 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Nema 12, Din Rail, 180 Mm, 188 Mm, 278 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
20X0810
Enclosure, Ip66, Ip67, Nema 12, Din Rail, 180 Mm, 188 Mm, 278 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 20X0810
Enclosure, IP66, IP67, NEMA 12, DIN Rail, 180 mm, 188 mm, 278 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, IP67, NEMA 12, DIN Rail, 180 mm, 188 mm, 278 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5082798 20X0810
Product Name General Purpose Enclosures Enclosure, Ip66, Ip67, Nema 12, Din Rail, 180 Mm, 188 Mm, 278 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Shape Rectangular
Length 10.94 inch (278 mm)
Width 7.4 inch (188 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers