Fibox PC 233009 ENCLOSURE Enclosure
ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2190048 | 39AK1416 |
| Product Name | General Purpose Enclosures | Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 9.06 inch (230 mm) | |
| Depth | 3.43 inch (87 mm) |