Fibox PC 200/175 XHG ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 3899033 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 10.04 inch (255 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 6.89 inch (175 mm) |