ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8451 |
| Product Name | Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox |
| Type | Electronic and Instrument Enclosures |
| Length | 5.12 inch (130 mm) |
| Width | 7.4 inch (188 mm) |
| Depth | 7.4 inch (188 mm) |