Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox PC 175/60 HG

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:61mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:61mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C8441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C8441
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C8441
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:61mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:61mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8441
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 2.4 inch (61 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details