Fibox Enclosures General Purpose Enclosures PC 162515 ENCLOSURE

Description
PC 162515 enclosure
Request a Quote
Description
PC 162515 enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1943153 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1943153
General Purpose Enclosures 1943153
PC 162515 enclosure

PC 162515 enclosure

Supplier's Site
Enclosure, 150Mm X 250Mm X 160Mm Rohs Compliant Fibox - 39AK1405 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 150Mm X 250Mm X 160Mm Rohs Compliant Fibox
39AK1405
Enclosure, 150Mm X 250Mm X 160Mm Rohs Compliant Fibox 39AK1405
ENCLOSURE, 150MM X 250MM X 160MM ROHS COMPLIANT: YES

ENCLOSURE, 150MM X 250MM X 160MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1943153 39AK1405
Product Name General Purpose Enclosures Enclosure, 150Mm X 250Mm X 160Mm Rohs Compliant Fibox
Shape Rectangular
Length 9.84 inch (250 mm)
Width 6.3 inch (160 mm)
Depth 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420E7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers