Fibox PC 152008 ENCLOSURE Enclosure
ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7975380 | 39AK1412 |
| Product Name | General Purpose Enclosures | Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 7.91 inch (201 mm) | |
| Width | 5.94 inch (151 mm) | |
| Depth | 3.15 inch (80 mm) |