Fibox Enclosures Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox PC 150/75 HG

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox - 39C8421 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
39C8421
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox 39C8421
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 18956830 - Radwell International
Willingboro, NJ, United States
Enclosure
18956830
Enclosure 18956830
ENCLOSURE, BOX CONATINER TYPE, LIGHT GRAY, BASE, WITH TPE GASKET, SCREWS FOR MOUNTING PLATE/DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX CONATINER TYPE, LIGHT GRAY, BASE, WITH TPE GASKET, SCREWS FOR MOUNTING PLATE/DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39C8421 18956830
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox Enclosure
Type Electronic and Instrument Enclosures Junction Box
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details