Fibox PC 125/100 HG ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 1, 4, 4X, 6, Multipurpose, 100 mm, 130 mm, 130 mm, PC (Polycarbonate) RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2896279 | 46Y2631 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, Multipurpose, 100 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate) Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 5.12 inch (130 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 3.94 inch (100 mm) |