ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8366 |
| Product Name | Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox |
| Length | 5.1 inch (130 mm) |
| Width | 3.11 inch (79 mm) |
| Depth | 1.42 inch (36 mm) |
| Material | Polycarbonate; Polycarbonate |