Fibox NEO PC 323215 G Enclosure
ENCLOSURE, 320MM X 320MM X 150MM, GREY ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2474467 | 39AK0286 |
| Product Name | General Purpose Enclosures | Enclosure, 320Mm X 320Mm X 150Mm, Grey Rohs Compliant Fibox |
| Length | 5.91 inch (150 mm) | |
| Width | 12.6 inch (320 mm) | |
| Depth | 12.6 inch (320 mm) | |
| Material | Polycarbonate; Polycarbonate |