Fibox Enclosures Mounting Plate, 11.1Inx8.5In, Steel; Panel Type Fibox MP 30/25

Description
MOUNTING PLATE, 11.1INX8.5IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC30/25-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:281.9mm; Thickness:1.5mm RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 11.1INX8.5IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC30/25-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:281.9mm; Thickness:1.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 11.1Inx8.5In, Steel; Panel Type Fibox - 35C3088 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 11.1Inx8.5In, Steel; Panel Type Fibox
35C3088
Mounting Plate, 11.1Inx8.5In, Steel; Panel Type Fibox 35C3088
MOUNTING PLATE, 11.1INX8.5IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC30/25-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:281.9mm; Thickness:1.5mm RoHS Compliant: Yes

MOUNTING PLATE, 11.1INX8.5IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC30/25-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:281.9mm; Thickness:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 35C3088
Product Name Mounting Plate, 11.1Inx8.5In, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details