Fibox Enclosures Mounting Plate, 7.9Inx5.6In, Steel; Panel Type Fibox MP 21/18

Description
MOUNTING PLATE, 7.9INX5.6IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC21/28-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:200.7mm; External Width:5.6"RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 7.9INX5.6IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC21/28-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:200.7mm; External Width:5.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 7.9Inx5.6In, Steel; Panel Type Fibox - 35C3087 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 7.9Inx5.6In, Steel; Panel Type Fibox
35C3087
Mounting Plate, 7.9Inx5.6In, Steel; Panel Type Fibox 35C3087
MOUNTING PLATE, 7.9INX5.6IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC21/28-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:200.7mm; External Width:5.6"RoHS Compliant: Yes

MOUNTING PLATE, 7.9INX5.6IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC21/28-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:200.7mm; External Width:5.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 35C3087
Product Name Mounting Plate, 7.9Inx5.6In, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details