Fibox Enclosures Mounting Plate, 5.4Inx5.2In, Steel; Panel Type Fibox MP 17/16

Description
MOUNTING PLATE, 5.4INX5.2IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC17/16-L3, -3, -LFC3, FC3 Cardmaster Polycarbonate Enclosure; External Height - Metric:137.2mm; Thickness:1.5mmRoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 5.4INX5.2IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC17/16-L3, -3, -LFC3, FC3 Cardmaster Polycarbonate Enclosure; External Height - Metric:137.2mm; Thickness:1.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 5.4Inx5.2In, Steel; Panel Type Fibox - 39C8302 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 5.4Inx5.2In, Steel; Panel Type Fibox
39C8302
Mounting Plate, 5.4Inx5.2In, Steel; Panel Type Fibox 39C8302
MOUNTING PLATE, 5.4INX5.2IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC17/16-L3, -3, -LFC3, FC3 Cardmaster Polycarbonate Enclosure; External Height - Metric:137.2mm; Thickness:1.5mmRoHS Compliant: Yes

MOUNTING PLATE, 5.4INX5.2IN, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC17/16-L3, -3, -LFC3, FC3 Cardmaster Polycarbonate Enclosure; External Height - Metric:137.2mm; Thickness:1.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 39C8302
Product Name Mounting Plate, 5.4Inx5.2In, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details