Fibox Enclosures Cable Gland, Polyamide, 19-28Mm, M40X1.5; Thread Size Imperial Fibox GPA M40

Description
CABLE GLAND, POLYAMIDE, 19-28MM, M40X1.5; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, POLYAMIDE, 19-28MM, M40X1.5; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Polyamide, 19-28Mm, M40X1.5; Thread Size Imperial Fibox - 95M6289 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 19-28Mm, M40X1.5; Thread Size Imperial Fibox
95M6289
Cable Gland, Polyamide, 19-28Mm, M40X1.5; Thread Size Imperial Fibox 95M6289
CABLE GLAND, POLYAMIDE, 19-28MM, M40X1.5; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 19-28MM, M40X1.5; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 95M6289
Product Name Cable Gland, Polyamide, 19-28Mm, M40X1.5; Thread Size Imperial Fibox
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 1856083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details