Fibox Enclosures Cable Gland, Polyamide, 8-13Mm, M20X1.5; Thread Size Imperial Fibox GPA M20

Description
CABLE GLAND, POLYAMIDE, 8-13MM, M20X1.5; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, POLYAMIDE, 8-13MM, M20X1.5; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Polyamide, 8-13Mm, M20X1.5; Thread Size Imperial Fibox - 95M6283 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 8-13Mm, M20X1.5; Thread Size Imperial Fibox
95M6283
Cable Gland, Polyamide, 8-13Mm, M20X1.5; Thread Size Imperial Fibox 95M6283
CABLE GLAND, POLYAMIDE, 8-13MM, M20X1.5; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 8-13MM, M20X1.5; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 95M6283
Product Name Cable Gland, Polyamide, 8-13Mm, M20X1.5; Thread Size Imperial Fibox
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248693 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details