SOLID EKO 30-G-2FSH cover Hinged cover P
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2880976 |
| Product Name | General Purpose Enclosures |
| Length | 11.02 inch (280 mm) |
| Width | 1.18 inch (30 mm) |
| Depth | 11.02 inch (280 mm) |
| Material | Polycarbonate; Polycarbonate |