Fibox Enclosures Mounting Plate, 570Mm X 370Mm, Steel; Panel Type Fibox EKIV 64

Description
MOUNTING PLATE, 570Mm x 370MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:CAB Series PC/ABS 6040 Enclosures; External Height - Metric:569mm; External Width - Metric:370mm RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE, 570Mm x 370MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:CAB Series PC/ABS 6040 Enclosures; External Height - Metric:569mm; External Width - Metric:370mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 570Mm X 370Mm, Steel; Panel Type Fibox - 39C7742 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate, 570Mm X 370Mm, Steel; Panel Type Fibox
39C7742
Mounting Plate, 570Mm X 370Mm, Steel; Panel Type Fibox 39C7742
MOUNTING PLATE, 570Mm x 370MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:CAB Series PC/ABS 6040 Enclosures; External Height - Metric:569mm; External Width - Metric:370mm RoHS Compliant: Yes

MOUNTING PLATE, 570Mm x 370MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:CAB Series PC/ABS 6040 Enclosures; External Height - Metric:569mm; External Width - Metric:370mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 39C7742
Product Name Mounting Plate, 570Mm X 370Mm, Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details