Fibox Enclosures Sealing Plug For Cover Screw DP 14553

Description
About MNX Enclosures MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association). The MNX polycarbonate enclosure series range now exceeds over 260 variations including formed- in-place metric knock-outs. The pre-formed metric knock-outs provide easy modification in the field or factory floor of your enclosure while still retaining its NEMA 4X status (using an NEMA rated cable management device). This watertight enclosure is a real workhorse, both indoors and out. The MNX easily handles harsh environments and remains dry and dust free, with a high UV and impact resistance, this industrial polycarb box will not dent, crack, or blister, like a metal box or fiberglass enclosure. This UL listed NEMA 4X enclosure features European styling and a robust design. As with all Fibox non-metallic enclosures Fibox can offer custom cutouts and colors and all the standard hardware and accessories, you might need and truly make it unique to your application needs.
Description
About MNX Enclosures MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association). The MNX polycarbonate enclosure series range now exceeds over 260 variations including formed- in-place metric knock-outs. The pre-formed metric knock-outs provide easy modification in the field or factory floor of your enclosure while still retaining its NEMA 4X status (using an NEMA rated cable management device). This watertight enclosure is a real workhorse, both indoors and out. The MNX easily handles harsh environments and remains dry and dust free, with a high UV and impact resistance, this industrial polycarb box will not dent, crack, or blister, like a metal box or fiberglass enclosure. This UL listed NEMA 4X enclosure features European styling and a robust design. As with all Fibox non-metallic enclosures Fibox can offer custom cutouts and colors and all the standard hardware and accessories, you might need and truly make it unique to your application needs.

Suppliers

Company
Product
Description
Supplier Links
Sealing Plug For Cover Screw - DP 14553 - Fibox Enclosures
Glen Burnie, MD, USA
Sealing Plug For Cover Screw
DP 14553
Sealing Plug For Cover Screw DP 14553
About MNX Enclosures MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association). The MNX polycarbonate enclosure series range now exceeds over 260 variations including formed- in-place metric knock-outs. The pre-formed metric knock-outs provide easy modification in the field or factory floor of your enclosure while still retaining its NEMA 4X status (using an NEMA rated cable management device). This watertight enclosure is a real workhorse, both indoors and out. The MNX easily handles harsh environments and remains dry and dust free, with a high UV and impact resistance, this industrial polycarb box will not dent, crack, or blister, like a metal box or fiberglass enclosure. This UL listed NEMA 4X enclosure features European styling and a robust design. As with all Fibox non-metallic enclosures Fibox can offer custom cutouts and colors and all the standard hardware and accessories, you might need and truly make it unique to your application needs.

About MNX Enclosures

MNX non-metallic enclosures are designed to house and protect electrical and electronic components in hostile environments. All MNX enclosure are UL listed and rated NEMA 4X (National Electrical Manufacturers Association).

The MNX polycarbonate enclosure series range now exceeds over 260 variations including formed- in-place metric knock-outs.

The pre-formed metric knock-outs provide easy modification in the field or factory floor of your enclosure while still retaining its NEMA 4X status (using an NEMA rated cable management device).

This watertight enclosure is a real workhorse, both indoors and out. The MNX easily handles harsh environments and remains dry and dust free, with a high UV and impact resistance, this industrial polycarb box will not dent, crack, or blister, like a metal box or fiberglass enclosure. This UL listed NEMA 4X enclosure features European styling and a robust design. As with all Fibox non-metallic enclosures Fibox can offer custom cutouts and colors and all the standard hardware and accessories, you might need and truly make it unique to your application needs.

Supplier's Site

Technical Specifications

  Fibox Enclosures
Product Category Plugs, Stoppers, and Inserts
Product Number DP 14553
Product Name Sealing Plug For Cover Screw
Shape / Application Round; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details