Fibox Enclosures Wall Boxes ARCA 403015W

Description
Fibox ARCA 403015W Wall Box
Request a Quote
Description
Fibox ARCA 403015W Wall Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1943120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1943120
Wall Boxes 1943120
Fibox ARCA 403015W Wall Box

Fibox ARCA 403015W Wall Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1943120
Product Name Wall Boxes
Type Junction Box
Width 11.81 inch (300 mm)
Depth 19.17 inch (487 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details